CAT16-100J8LF

Quick Quote
Part No CAT16-100J8LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 10 OHM 2506
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306609-CAT16-100J8LF
Manufacturer Bourns Inc.
Category Resistors- Resistor Networks, Arrays
Packaging Tape & Reel (TR)
Part Status Obsolete
Circuit Type Isolated
Mounting Type Surface Mount
Package / Case 2506, Concave, Long Side Terminals
Supplier Device Package 2406
Size / Dimension 0.252" L x 0.063" W (6.40mm x 1.60mm)
Height - Seated (Max) 0.030" (0.75mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

10 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

You May Also Be Interested in

YAGEO
RES ARRAY 4 RES 10K OHM 2012 / 10k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Lowest to $0.2330
Vishay
Res Thick Film NET 100 Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD Tube
Lowest to $1.2250
Bi technologies
Resistor Networks & Arrays 330/470 10 PIN 2% LOW C-SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 68 OHM 0804 / 68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Need more? Email Us
Vishay
Res Thick Film NET 180 Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD T/R
Need more? Email Us
Vishay
RES NTWRK 24 RES MULT OHM 14DIP / 330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300", 7.62mm)
Need more? Email Us
Vishay
Res Thick Film NET 220 Ohm/330 Ohm 2% 1.2W ±100ppm/°C TERM Molded 16-Pin DIP Gull Wing SMD T/R
Need more? Email Us
ROHM Semiconductor
RES ARRAY 4 RES 22K OHM 1206 / 22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Vishay
Res Thick Film NET 37.4K Ohm 1% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention