PRIME J4005I-C

Part No PRIME J4005I-C
Manufacturer ASUS
Catalog Systemboard
Description PRIME J4005I-C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Systemboard
Win Source Part Number 1476479-PRIME J4005I-C
Manufacturer ASUS

Description

The ASUS PRIME J4005I-C is a compact mini-ITX motherboard, perfect for building small form factor PCs while ensuring dependable performance for everyday computing tasks. It is built around the integrated Intel Celeron J4005 processor, providing a balanced blend of efficiency and power for office applications, web browsing, and media consumption. This motherboard is an ideal solution for users seeking to assemble a low-power, space-saving system without compromising on quality and reliability. It supports DDR4 memory, enabling responsive multitasking performance. Despite its small size, it includes essential connectivity options such as SATA ports for storage drives, USB ports for peripherals, and HDMI for display output, catering to basic computing needs. The PRIME J4005I-C also emphasizes durability with ASUS’ 5X Protection III, which offers hardware-level safeguards like overvoltage protection, ensuring a long and reliable operational lifespan. Its fanless design not only reduces noise but also decreases the number of moving parts, further enhancing system stability. For those in need of a compact, energy-efficient foundation for a home or office PC, the ASUS PRIME J4005I-C stands out as an excellent choice.

You May Also Be Interested in

Lenovo
SN550v2 - Systemboard Gen3
Need more? Email Us
Lenovo
MIDPLANE
Need more? Email Us
Lenovo
x3650 M4 - System Board v2
Need more? Email Us
Lenovo
Flex System PCIe Expansion Node
Need more? Email Us
Supermicro
Supermicro X9DRi-LN4F+ Retail
Need more? Email Us
Lenovo
SN550 - Systemboard (TLA)
Need more? Email Us
Supermicro
Supermicro X11SSL-F Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRI-LN4+ Motherboard
Need more? Email Us
Lenovo
SD530 - Systemboard Gen1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670