RX7600 SL 8GO

Part No RX7600 SL 8GO
Manufacturer ASRock
Catalog Graphics
Description Radeon RX 7600 Steel Legend 8GB OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Graphics
Win Source Part Number 1475777-RX7600 SL 8GO
Manufacturer ASRock

Description

The ASROCK Radeon RX 7600 Steel Legend 8GB OC is a finely tuned graphics card tailored for gamers and PC enthusiasts seeking exceptional gaming performance and stability. ASROCK, known for its high-quality motherboards and PC components, introduces this model as part of its Steel Legend series, which is synonymous with durability and superior engineering. Featuring AMD's advanced Radeon RX 7600 GPU, the card is optimized for excellent performance in 1080p and 1440p gaming scenarios. Overclocked out of the box, it delivers higher clock speeds for better frame rates across a wide range of games. With 8GB of GDDR6 memory, it ensures smooth gameplay and quick load times for a seamless gaming experience. The card’s robust cooling system, comprising multiple fans and a large heatsink, keeps temperatures in check even under heavy load. The stylish design with Steel Legend aesthetics makes it a visually appealing addition to any gaming setup. Built for reliability and performance, the ASROCK RX7600 SL 8GO is a great choice for gamers looking to enhance their gaming experience.

You May Also Be Interested in

Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3857-V304 - Nvidia Quadro RTX4000 Computing Processor Board
Need more? Email Us
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
Dell
NVIDIA Quadro K4000 3GB
Need more? Email Us
Dell
NVIDIA Quadro M4000 8GB
Need more? Email Us
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
CISCO
TESLA A30, PASSIVE, 180W, 24GB.
Need more? Email Us
Dell
Tesla P4 8GB JKR86
Need more? Email Us

Top Sellers

Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980