MAX17596ATE+T

Quick Quote
Part No MAX17596ATE+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306338-MAX17596ATE+T
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching 100kHz ~ 1MHz
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MAX17595–MAX17597 is a family of peak-currentmode controllers for design of wide input-voltage flyback and boost regulators. The MAX17595 offers optimized input thresholds for universal input AC-DC converters and telecom DC-DC (36V to 72V input range) power supplies. The MAX17596/MAX17597 offer input thresholds suitable for low-voltage DC-DC applications (4.5V to 36V). The MAX17597 implements a boost converter. All three controllers contain a built-in gate driver for external n-channel MOSFETs.
The MAX17595–MAX17597 house an internal error amplifier with 1% accurate reference, eliminating the need for an external reference. The switching frequency is programmable from 100kHz to 1MHz with an accuracy of 8%, allowing optimization of magnetic and filter components, resulting in compact and cost-effective power conversion. For EMI-sensitive applications, the MAX17595–MAX17597 family incorporates a programmable frequency dithering scheme, enabling low-EMI spread-spectrum operation.

You May Also Be Interested in

Intersil
2000KHZ PDSO8 / Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.9600
Fujitsu Electronics America, Inc.
Lowest to $0.9420
Texas Instruments
LM25085, LM25085-Q1 42V Constant On-Time PFET Buck Switching Controller
Lowest to $1.1310
Texas Instruments
Lowest to $1.6070
Micrel
Lowest to $2.5580
Texas Instruments
INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAX DUTY CYCLE
Lowest to $1.1300
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16TSSOP / Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Lowest to $3.7690
Ricoh
Lowest to $5.4820
Texas Instruments
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Lowest to $4.3340

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
7+ $7.9560 $55.6920
16+ $6.5280 $104.4480
24+ $6.3240 $151.7760
33+ $6.1200 $201.9600
43+ $5.9160 $254.3880
57+ $5.3040 $302.3280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention