C016-30F006-200-12

Quick Quote
Part No C016-30F006-200-12
Manufacturer Amphenol
Catalog OEM Souring
Description Circula DIN Connectors ANGULA FEM CONNECT SOLDE AU CONTACTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467525-C016-30F006-200-12
Manufacturer Amphenol
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Manufactured by Amphenol Tuchel, the C016-30F006-200-12 is a state-of-the-art Circular DIN Connector, expertly designed for robust and reliable connectivity in a wide range of applications. This particular model features an angular female connector with solder contacts, offering excellent mechanical and electrical connections. Characterized by its durable design and high-quality construction, it guarantees stable performance in harsh environments, making it a prime choice for applications requiring rugged, dependable connectors. Whether used in industrial control systems, communication devices, or medical equipment, this connector ensures a secure connection, minimizing the risk of disconnection or signal loss in critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention